EN
  • EN
  • DE

PMB6744FV1.009

Part No PMB6744FV1.009
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description PMB6744FV1.009 infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085621-PMB6744FV1.009
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB6744FV1.009 CAD Model

Description

The PMB6744FV1.009 is a highly integrated power management IC (PMIC) manufactured by Infineon Technologies. It's specifically designed for mobile applications, including smartphones, tablets, and other portable devices. This PMIC combines multiple power management functions into a single chip, offering efficient power distribution, battery charging, and system monitoring.

Applications

  • Smartphones: Core power management solution for battery charging, voltage regulation, and efficient power delivery to various components.
  • Tablets: Provides power management for the processor, display, memory, and other subsystems.
  • Portable Media Players: Optimizes power usage for extended audio and video playback.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other battery-powered wearables.

Features

  • Multiple Voltage Regulators: Integrates buck converters and LDO regulators to supply various voltage levels to different system components.
  • Integrated Battery Charger: Supports various battery charging protocols, including USB charging and fast charging technologies.
  • Power Path Management: Efficiently manages power flow from the battery or external power source.
  • System Monitoring: Provides real-time monitoring of voltage, current, and temperature for system protection.
  • Low Power Consumption: Designed for high efficiency to maximize battery life.
  • I2C Interface: Facilitates easy configuration and control through the I2C communication protocol.

Benefits

  • Extended Battery Life: High efficiency and optimized power management extend the operational time of portable devices.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of external components.
  • Improved System Reliability: Monitoring and protection features ensure stable and reliable operation.
  • Simplified Design: Integrated features and I2C interface simplify the design and development process.
  • Fast Charging Support: Enables rapid battery charging for reduced downtime.
  • Compact Solution: Small footprint allows for integration in space-constrained designs.

Additional Details

The PMB6744FV1.009 includes comprehensive protection features such as over-voltage, over-current, and over-temperature protection. It also supports dynamic voltage scaling (DVS) to optimize power consumption based on the system's workload. The PMIC is available in a compact package suitable for high-density PCB assembly. Detailed specifications, including operating voltage range, switching frequencies, and thermal characteristics, are available in the Infineon PMB6744FV1.009 datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess