EN
  • EN
  • DE

PMB7725HV1.315ICM

Part No PMB7725HV1.315ICM
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350495-PMB7725HV1.315ICM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB7725HV1.315ICM CAD Model

Description

The PMB7725HV1.315ICM is a radio frequency (RF) transceiver IC designed and manufactured by Infineon Technologies. This component is a critical part of the RF front-end in mobile communication devices, handling the transmission and reception of wireless signals.

Applications:

  • Smartphones and Feature Phones: Used in mobile phones to enable cellular communication (voice and data).
  • Cellular-Enabled Tablets: Integrated into tablets that have cellular connectivity for internet access and communication.
  • Mobile Routers/Hotspots: Employed in portable Wi-Fi hotspots that use a cellular connection for internet access.
  • IoT Devices with Cellular Connectivity: Found in various IoT devices that require cellular communication for data transfer and remote control.

Features:

  • Wide Frequency Band Support: Supports a wide range of frequency bands used in cellular communication.
  • Low Noise Amplifier (LNA): Includes an integrated LNA to amplify weak received signals.
  • Power Amplifier (PA): Features an integrated PA for efficient transmission of signals.
  • Advanced Filtering: Implements advanced filtering techniques to minimize interference and improve signal quality.
  • Digital Baseband Interface: Provides a digital interface for connection to the baseband processor.

Benefits:

  • Improved Signal Reception: Enhances signal reception in weak signal environments.
  • Efficient Power Management: Optimizes power consumption to extend battery life in mobile devices.
  • Reduced Interference: Minimizes interference for clearer and more reliable communication.
  • Compact Size: Allows for smaller and more compact mobile device designs.
  • Simplified Integration: Simplifies integration with other components in the mobile device.

This highly integrated RF transceiver solution provides robust performance and efficient power management. The PMB7725HV1.315ICM incorporates advanced features such as adaptive predistortion and dynamic bias control to optimize signal quality and power efficiency. It also includes comprehensive protection circuitry to ensure reliable operation in harsh environments. The integration of key RF components reduces the overall BOM (Bill of Materials) cost and simplifies the design process. Its support for various cellular standards makes it a versatile solution for global markets.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess