EN
  • EN
  • DE

PMB7850V3.1H

Part No PMB7850V3.1H
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 755679-PMB7850V3.1H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7850V3.1H CAD Model

Description

The PMB7850V3.1H is a highly integrated baseband processor from Infineon Technologies, primarily designed for DECT (Digital Enhanced Cordless Telecommunications) applications. This processor handles the complex tasks of signal processing, voice encoding/decoding, and system control, making it a core component in DECT cordless phones and related devices.

Applications

  • DECT Cordless Phones
  • DECT Base Stations
  • DECT Repeaters
  • Voice over DECT (VoDECT) applications

Features

  • Integrated DECT Baseband Processing: Handles all DECT protocol layers, reducing the need for external components.
  • Voice Codec Support: Supports various voice codecs for high-quality voice transmission.
  • Low Power Consumption: Optimized for battery-powered cordless phone applications.
  • Peripheral Interfaces: Includes interfaces such as UART, SPI, and GPIO for connecting to other system components.
  • Security Features: Incorporates encryption and authentication mechanisms to ensure secure communication.
  • Advanced Power Management: Includes power-saving modes and intelligent power distribution.

Benefits

  • Reduced System Cost: High integration lowers the bill of materials (BOM) cost.
  • Improved Voice Quality: Supports advanced voice codecs for clear communication.
  • Extended Battery Life: Low power consumption enables longer talk and standby times.
  • Simplified System Design: Integrated features reduce design complexity and time-to-market.
  • Enhanced Security: Built-in security features protect against eavesdropping and unauthorized access.

Technical Specifications

The PMB7850V3.1H operates within the DECT frequency band (1.88 GHz to 1.90 GHz) and supports various DECT standards. It is typically packaged in a small form factor for integration into compact cordless phone designs. It requires a supply voltage in the range of 2.5V to 3.6V and includes on-chip memory for program and data storage. The processor also features a built-in RF transceiver interface for seamless connection to external RF front-end components.

The PMB7850V3.1H integrates a high-performance DSP core optimized for real-time voice processing. It also includes a microcontroller core for system control and protocol management. The combination of these processing elements enables the processor to handle the demanding requirements of DECT communication while maintaining low power consumption.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0859 $63.7731
20+ $5.8143 $116.2860
31+ $5.6329 $174.6199
43+ $5.4504 $234.3672
55+ $5.2691 $289.8005
74+ $4.7240 $349.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess