EN
  • EN
  • DE

PMB8875V1.1BG14

Part No PMB8875V1.1BG14
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350567-PMB8875V1.1BG14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB8875V1.1BG14 CAD Model

Description

The PMB8875V1.1BG14 is a power management IC (PMIC) from Infineon Technologies, primarily designed for use in mobile devices, particularly smartphones. This PMIC integrates multiple power management functions into a single chip, optimizing board space and reducing the overall system cost. It plays a crucial role in managing the power distribution and regulation within the device, ensuring efficient operation of various components.

Applications:

  • Smartphones: Power management for all subsystems.
  • Tablets: Regulating power for the display, processor, and memory.
  • Portable Media Players: Ensuring efficient power use for extended playback.
  • IoT Devices: Providing stable power for wireless communication and sensor operations.

Features:

  • Integrated Power Regulators: Includes multiple DC-DC converters and LDO regulators.
  • Battery Management: Handles battery charging, discharging, and monitoring.
  • Power Sequencing: Ensures proper power-up and power-down sequences.
  • Over-Voltage and Over-Current Protection: Protects the device from electrical damage.
  • I2C Interface: Allows for flexible control and monitoring by the system microcontroller.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Compact Package: Reduces board space requirements.

Benefits:

  • Extended Battery Life: Efficient power management prolongs the device's operating time.
  • Reduced System Cost: Integration of multiple functions lowers the bill of materials.
  • Improved System Reliability: Protection features prevent damage from electrical faults.
  • Simplified Design: Reduces the complexity of power supply design.
  • Optimized Performance: Stable and regulated power ensures consistent performance of all system components.

Additional Details:

The PMB8875V1.1BG14 supports a wide range of input voltages, making it compatible with various battery types. It also features advanced power-saving modes to further reduce power consumption when the device is idle. The I2C interface enables real-time monitoring of voltage, current, and temperature, allowing for dynamic adjustment of power management parameters. This PMIC is designed to meet the stringent requirements of modern mobile devices, providing a reliable and efficient power management solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7459 $58.9836
10+ $12.0986 $120.9860
15+ $11.7209 $175.8135
21+ $11.3433 $238.2093
27+ $10.9644 $296.0388
36+ $9.8302 $353.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess