EN
  • EN
  • DE

PTF210901E/2 A

Part No PTF210901E/2 A
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354226-PTF210901E/2 A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF210901E/2 A CAD Model

Description

The PTF210901E/2 A is a high-power RF LDMOS transistor manufactured by Infineon Technologies. It is designed for use in a variety of high-frequency applications requiring robust performance and high efficiency. This transistor is commonly used in power amplifiers, offering a combination of high gain, excellent linearity, and proven reliability.

Applications:

  • Cellular Base Stations: A key component in power amplifiers for cellular communication infrastructure, enabling efficient and reliable signal transmission.
  • Broadcast Transmitters: Used in FM and TV broadcasting systems to amplify signals, ensuring wide coverage and high-quality audio and video.
  • Industrial RF Heating: Employed in RF generators for industrial heating processes, providing precise and efficient heating for various materials.
  • Medical Equipment: Integrated into RF power amplifiers for medical imaging and therapeutic devices, contributing to accurate and effective treatments.
  • Radar Systems: Used in radar transmitters to generate high-power RF pulses for target detection and tracking.

Features:

  • High Gain: Provides substantial signal amplification, minimizing the need for multiple amplification stages and simplifying circuit design.
  • High Efficiency: Reduces power consumption and heat dissipation, lowering operating costs and improving overall system efficiency.
  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for enhanced ruggedness, linearity, and high-frequency performance.
  • Broadband Capability: Operates effectively over a wide range of frequencies, making it suitable for diverse RF applications.
  • Integrated ESD Protection: Offers protection against electrostatic discharge, increasing the transistor's lifespan and reliability.

Benefits:

  • Superior Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency leads to lower energy costs and reduced cooling requirements.
  • Increased System Reliability: Rugged design and ESD protection contribute to a longer operational life and reduced downtime.
  • Simplified Amplifier Design: High gain simplifies the design process, reducing the number of components needed and lowering system complexity.
  • Versatile RF Solution: Broadband performance enables use in a wide variety of RF applications, providing flexibility in system design.

The PTF210901E/2 A is typically supplied in a robust package optimized for efficient heat dissipation. The transistor's specifications include a high breakdown voltage and low output capacitance, contributing to its excellent high-frequency performance. The complete technical specifications, including operating voltage, current, and power output, are available in the official Infineon datasheet for this part. This transistor offers a reliable and high-performance solution for demanding RF power amplification needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Sony
GaAs N-channel Dual Gate MES FET
Need more? Email Us
Renesas Electronics America
Lowest to $27.0651
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
DC-4.0GHZ,200W,50V,GAN RF PWR TR
Lowest to $1,455.2239
Hitachi, Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess