EN
  • EN
  • DE

PTFB093608SV

Part No PTFB093608SV
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Thermally-Enhanced High Power RF LDMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1240535-PTFB093608SV
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB093608SV CAD Model

Description

The PTFB093608SV is a high-power LDMOS transistor manufactured by Infineon Technologies. This transistor is designed for use in high-frequency power amplifiers, particularly in applications such as radar, communications, and industrial heating.

Applications:

  • Radar Systems: Used in the transmit stages of radar systems for both civil and military applications.
  • Communications Amplifiers: Employed in base station power amplifiers and other communication equipment.
  • Industrial Heating: Used in RF generators for industrial heating and drying processes.
  • Medical Applications: Can be found in RF power amplifiers used in medical imaging and therapeutic equipment.

Features:

  • High Output Power: Delivers high output power at the specified operating frequency.
  • High Gain: Provides significant gain, reducing the drive power required.
  • High Efficiency: Offers high efficiency, minimizing power consumption and heat dissipation.
  • Internally Matched: Internally matched to simplify circuit design and reduce external component count.
  • Ruggedness: Designed for ruggedness and reliability in demanding applications.
  • Excellent Linearity: Provides excellent linearity for minimal distortion in amplified signals.

Benefits:

  • Increased System Performance: High power and gain contribute to increased system performance.
  • Simplified Design: Internal matching simplifies circuit design and reduces component count.
  • Reduced System Cost: High efficiency reduces power consumption and cooling requirements, potentially lowering overall system cost.
  • Improved Reliability: Rugged design ensures reliable operation in harsh environments.

Additional Details: The PTFB093608SV typically operates at frequencies around 900 MHz. Datasheets should be consulted for specific electrical characteristics, such as output power, gain, efficiency, operating voltage, and operating temperature range. The transistor is typically packaged in a flange-mount package for efficient heat dissipation. Advanced LDMOS technology enables high power and efficiency at high frequencies.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess