EN
  • EN
  • DE
  • IT

PTMA210152MV1AUMA1

Part No PTMA210152MV1AUMA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP RF LDMOS 20W DSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Frequency 1.9GHz ~ 2.2GHz
P1dB 20dBm (100mW)
Gain 28dB
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PG-DSO-20-63
Manufacturer Homepage www.infineon.com
Win Source Part Number 740868-PTMA210152MV1AUMA1
Popularity Medium
Supply and Demand Status Balance
Family Name PTMA210152MV1
Introduction Date October 20, 2009
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PTMA210152MV1AUMA1 CAD Model

Description

The PTMA210152MV1AUMA1 from Infineon Technologies is a 20-SOIC (0.433", 11.00mm Width) Exposed Pad RF amplifier that operates in a frequency range of 1.9GHz to 2.2GHz.

  • Frequency Range: 1.9GHz to 2.2GHz
  • Gain: 28dB
  • P1dB: 20dBm (100mW)
  • Package: PG-DSO-20-63
  • Packaging: reel-tr
  • Popularity: medium popularity in the market
  • Halogen-Free: compliant with halogen-free standards
  • Estimated EOL Date: 2024
  • Family: PTMA210152MV1 family
  • Alternative Cross-Reference Part Number: PTMA210152MV1ATMA1

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 20MHZ-2.8GHZ 200 MIL
Need more? Email Us
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Skyworks Solutions Inc.
3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Broadcom Limited
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Lowest to $11.6993
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
Skyworks Solutions Inc.
QUAD-BAND LINEAR GSM/GPRS/EDGE P / RF Amplifier IC
Lowest to $0.2038
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4192 $82.2576
6+ $22.4983 $134.9898
9+ $21.7945 $196.1505
13+ $21.0922 $274.1986
16+ $20.3885 $326.2160
22+ $18.2799 $402.1578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess