EN
  • EN
  • DE

PVA3354D

Part No PVA3354D
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086377-PVA3354D
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PVA3354D CAD Model

Description

The PVA3354D is a solid-state relay (SSR) from Infineon Technologies, designed for switching AC and DC loads in a variety of applications. It offers a single-pole, normally-open (1-Form-A) configuration with enhanced features such as current limiting and diagnostic capabilities.

Applications:

  • Industrial Automation: Control of motors, valves, and other actuators.
  • Telecom Equipment: Line switching, ringing circuits.
  • Heating, Ventilation, and Air Conditioning (HVAC): Control of heating elements and fans.
  • Lighting Control: Switching high-intensity discharge (HID) lamps and LED lighting.
  • Power Supplies: Load switching, start-up resistors.
  • Security Systems: Alarm circuits, access control.

Features:

  • Solid-State Reliability: Provides long lifespan and high reliability due to the absence of moving parts.
  • Optical Isolation: Galvanic isolation between control and load circuits for enhanced safety.
  • High Voltage Capability: Suitable for switching high voltage AC and DC loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  • Current Limiting: Protects the relay and load from overcurrent conditions.
  • Diagnostic Features: Provides feedback on relay status, such as open or shorted load.
  • Fast Switching Speed: Enables rapid switching of signals.

Benefits:

  • Improved Reliability: Reduces downtime and maintenance costs due to the solid-state design.
  • Enhanced Safety: Offers electrical isolation, preventing damage to control circuits.
  • Reduced Power Consumption: Minimizes energy usage with its low on-resistance.
  • Overload Protection: Prevents damage from excessive current.
  • Simplified Troubleshooting: Diagnostic features aid in identifying and resolving issues quickly.
  • Compact Design: Saves board space and allows for smaller system designs.
  • Faster Response Times: Enables quick and precise control of loads.

Additional Details:

The PVA3354D is typically controlled by a low DC voltage and current. The optical isolation is achieved using an LED that illuminates a photovoltaic diode array, which in turn drives MOSFETs to switch the load. The current limiting feature can be crucial in protecting against short circuits or overloads. The diagnostic output provides a signal that can be monitored by a microcontroller or other control system to detect faults. Detailed specifications regarding voltage, current, and isolation capabilities can be found in the product datasheet. It's suitable for environments where vibration, shock, or frequent switching are present.

In summary, Infineon's PVA3354D is a robust and reliable solid-state relay designed for demanding applications that require isolation, overload protection, and diagnostic feedback. Its solid-state design and enhanced features make it a valuable component in various industrial, commercial, and residential systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess