EN
  • EN
  • DE

PVI1050G

Part No PVI1050G
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086388-PVI1050G
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PVI1050G CAD Model

Description

The PVI1050G is a high-voltage, single-channel, normally-open solid-state relay (SSR) from Infineon Technologies, designed for applications requiring reliable switching and isolation of high-voltage signals. It's a member of Infineon's solid state relay family, known for its robustness and long lifespan.

Applications:

  • ATE (Automatic Test Equipment): Switching high-voltage test signals.
  • Instrumentation: Signal routing and switching in measurement equipment.
  • Medical Equipment: Isolation and switching in defibrillators and other high-voltage devices.
  • Industrial Control: High-voltage switching in industrial automation systems.
  • Power Supplies: High-voltage start-up resistors, bleeder resistors.
  • Renewable Energy: String monitoring in solar inverters.

Features:

  • High Voltage Capability: Designed to switch high DC and AC voltages.
  • Solid-State Reliability: No moving parts for extended lifespan and improved reliability.
  • Optical Isolation: Provides galvanic isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  • Fast Switching Speed: Enables rapid switching of high-voltage signals.
  • Current Limiting: Built-in current limiting for overload protection.
  • Surface Mount Package: Compact package for automated assembly.

Benefits:

  • Enhanced Reliability: Eliminates mechanical wear, reducing downtime and maintenance costs.
  • Improved Safety: Provides electrical isolation, protecting control circuits from high voltages.
  • Reduced Power Consumption: Minimizes energy usage with its low on-resistance.
  • Overload Protection: Prevents damage from excessive current.
  • Compact Design: Saves valuable board space.
  • Faster Response Times: Enables quick and precise control of high-voltage loads.

Additional Details:

The PVI1050G operates by using a low DC control voltage and current to activate an LED. The light from the LED illuminates a photovoltaic generator, which in turn drives MOSFETs to switch the high-voltage load. The integrated current limiting feature helps to protect the relay and the load from damage in the event of an overload or short circuit. Detailed specifications, including voltage and current ratings, isolation voltage, and switching times, are available in the product datasheet. Its robust design makes it suitable for use in demanding industrial environments.

In summary, the Infineon PVI1050G is a high-performance solid-state relay designed for applications requiring reliable and isolated switching of high-voltage signals. Its solid-state design and comprehensive protection features make it a valuable component in various industrial, medical, and test equipment applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess