EN
  • EN
  • DE

PX3877EDQG-G005

Part No PX3877EDQG-G005
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description IC Regulator PG-VQFN-48-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012924-PX3877EDQG-G005
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PX3877EDQG-G005 CAD Model

Description

The PX3877EDQG-G005 is a power MOSFET manufactured by Infineon Technologies. It is designed for high-efficiency power switching applications.

Applications

  • Synchronous Rectification in Power Supplies: Used in AC-DC power supplies and DC-DC converters to improve efficiency by reducing switching losses.
  • Motor Control: Employed in motor drives for controlling the speed and torque of electric motors.
  • Battery Management Systems (BMS): Found in battery chargers and battery management systems for controlling the charging and discharging of batteries.
  • DC-DC Conversion: Used in DC-DC converters for voltage regulation and power management in a variety of electronic devices.
  • High-Frequency Switching Applications: Suitable for applications requiring high-speed switching with minimal losses.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation, leading to higher energy efficiency.
  • Reduced System Size and Cost: High efficiency allows for smaller heat sinks and reduced cooling requirements, reducing system size and cost.
  • Increased System Reliability: Low operating temperature and robust design contribute to increased system reliability.
  • Simplified Design: Easy to use and requires minimal external components.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

The 'PX3877EDQG-G005' part number contains specific information about the MOSFET's characteristics. The 'PX' likely designates the product family within Infineon. The numbers '3877' probably correlate to specific voltage and current ratings. 'EDQG' and '-G005' likely indicate the package type and specific manufacturing lot or revision. Datasheet review is critical for confirming specifications like drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess