The TC7W04FULF(T is a dual inverter logic gate manufactured by Toshiba Semiconductor and Storage. This device is part of the TC7W series, which are high-speed CMOS logic gates designed for low-voltage operation. The '(T' suffix often indicates a specific packaging or tape-and-reel option.
Applications
- General-purpose logic circuits.
- Signal inversion.
- Oscillators.
- Clock buffers.
- Level shifting.
Features
- Dual independent inverters.
- High-speed operation.
- Low-voltage operation (typically 1.65V to 5.5V).
- Low power consumption.
- CMOS technology.
- Small package size (typically USON6 or similar).
Benefits
- Simplified logic design.
- Improved system performance with high-speed operation.
- Compatibility with low-voltage systems.
- Extended battery life in portable devices due to low power consumption.
- Reduced board space with small package size.
Additional Details
The TC7W04FULF(T is a highly versatile logic gate that can be used in a wide range of digital circuits. The CMOS technology ensures low power consumption and high noise immunity. The small package size makes it ideal for use in space-constrained applications. The device is typically powered by a single power supply voltage. The input and output pins are TTL compatible. The datasheet for the TC7W04FULF(T provides detailed information on the electrical characteristics, timing specifications, and application circuit recommendations.