EN
  • EN
  • DE

PX3877FDQG-G006

Part No PX3877FDQG-G006
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description IC Regulator PG-VQFN-48-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006847-PX3877FDQG-G006
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PX3877FDQG-G006 CAD Model

Description

The PX3877FDQG-G006 is a system basis chip (SBC) manufactured by Infineon Technologies. SBCs integrate multiple functions typically required in automotive and industrial applications, such as voltage regulators, communication interfaces (CAN, LIN), and safety features. This particular SBC is designed to provide a stable and reliable power supply and communication interface for microcontrollers and other electronic components.

Applications:

  • Automotive ECUs: Used in automotive electronic control units (ECUs) for powertrain, chassis, and body control applications.
  • Industrial Automation: Integrated into industrial control systems to provide power management and communication capabilities.
  • Motor Control: Employed in motor control applications for controlling and monitoring electric motors.
  • Power Management Systems: Used in power management systems to regulate voltage and protect against overvoltage and undervoltage conditions.
  • Body Electronics: Used in automotive body electronics applications to control lighting, wipers, and other comfort features.

Features:

  • Voltage Regulators: Integrates multiple voltage regulators to provide stable power supplies for different components.
  • CAN and LIN Interfaces: Includes CAN (Controller Area Network) and LIN (Local Interconnect Network) interfaces for communication with other devices.
  • Safety Features: Incorporates safety features such as overvoltage protection, undervoltage protection, and short-circuit protection.
  • Watchdog Timer: Features a watchdog timer to monitor the microcontroller's operation and reset it if it fails to respond.
  • Low Quiescent Current: Designed for low quiescent current consumption to minimize battery drain in automotive applications.

Benefits:

  • Reduced System Complexity: Integrates multiple functions into a single chip, reducing the number of components required.
  • Improved Reliability: Provides a stable and reliable power supply and communication interface.
  • Enhanced Safety: Incorporates safety features to protect against electrical faults.
  • Reduced Board Space: Allows for more compact designs by integrating multiple functions into a single chip.
  • Lower System Cost: Reduces system cost by integrating multiple functions into a single chip.

Additional Details:

The PX3877FDQG-G006's specific voltage regulator configurations, communication interface speeds, and safety feature thresholds are detailed in the device's datasheet. It is essential to consult the datasheet for detailed information and application recommendations. The device is typically available in surface-mount packages suitable for automotive applications. Diagnostic capabilities are often included for monitoring the health of the system.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess