EN
  • EN
  • DE

PX7510EDSG-R2-CS12781-A

Part No PX7510EDSG-R2-CS12781-A
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834500-PX7510EDSG-R2-CS12781-A
Ultra Librarian 3D Model Ultra Librarian PX7510EDSG-R2-CS12781-A CAD Model

Description

The PX7510EDSG-R2-CS12781-A is a highly integrated power management IC from Infineon Technologies. It is designed to provide efficient and reliable power solutions for a variety of applications, focusing on optimizing system performance and reducing overall power consumption. This specific part number represents a refined iteration, indicated by the 'R2' designation, suggesting improvements and potentially addressing issues found in earlier versions. The 'CS12781-A' likely refers to a specific configuration or customer specification.

Applications

  • Set-top boxes: Powering the various components, including the processor, memory, and peripherals.
  • Networking equipment: Providing power for routers, switches, and other network devices.
  • Industrial control systems: Supplying regulated power to critical system components.
  • Consumer electronics: Integrated into various devices such as TVs and audio equipment.
  • Solid State Drives (SSDs): Power management within high-performance storage solutions.

Features

  • Integrated power management functions: Combines multiple power management functions into a single chip.
  • High efficiency: Designed for optimal power conversion efficiency, reducing energy waste and heat dissipation.
  • Programmable outputs: Allows for flexible configuration to meet specific system requirements.
  • Over-voltage and over-current protection: Safeguards the system from potential damage due to voltage or current spikes.
  • Under-voltage lockout (UVLO): Prevents the system from operating with insufficient voltage, ensuring reliable performance.
  • I2C interface: Enables communication and control via a standard I2C bus.

Benefits

  • Reduced component count: Integration of multiple functions reduces the need for external components, simplifying the design and lowering the bill of materials (BOM).
  • Improved system reliability: Built-in protection features enhance the robustness and reliability of the system.
  • Optimized power consumption: High efficiency minimizes power losses and reduces heat generation, leading to improved energy efficiency.
  • Simplified design: The integrated nature of the IC simplifies the design process and reduces development time.
  • Enhanced system performance: Stable and regulated power supply ensures optimal performance of the powered devices.

The PX7510EDSG-R2-CS12781-A is typically housed in a compact surface-mount package, making it suitable for space-constrained applications. Specific technical specifications such as input voltage range, output voltage levels, switching frequency, and thermal characteristics can be found in the device's datasheet. Always consult the datasheet for detailed design information and application guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess