EN
  • EN
  • DE

PX7510EISG-R2-CS11272-A

Part No PX7510EISG-R2-CS11272-A
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994325-PX7510EISG-R2-CS11272-A
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PX7510EISG-R2-CS11272-A CAD Model

Description

The PX7510EISG-R2-CS11272-A is a highly integrated power management IC (PMIC) from Infineon Technologies. It is designed for use in a wide range of applications, including automotive, industrial, and consumer electronics. The PMIC provides efficient power conversion and comprehensive system monitoring and protection features.

Applications:

  • Automotive infotainment systems
  • Industrial control systems
  • Consumer electronics devices
  • Power supplies
  • Battery management systems

Features:

  • Multiple DC-DC converters with high efficiency
  • Integrated LDO regulators
  • Input voltage range: 4.5V to 42V
  • Programmable output voltages and current limits
  • Comprehensive protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection
  • I2C interface for configuration and monitoring
  • AEC-Q100 qualified for automotive applications

Benefits:

  • Efficient power conversion reduces energy consumption and heat dissipation.
  • Integrated features reduce the number of external components, simplifying system design and reducing cost.
  • Comprehensive protection features ensure system reliability and prevent damage.
  • Programmable settings allow for flexible configuration to meet specific application requirements.
  • AEC-Q100 qualification ensures reliable operation in harsh automotive environments.

Additional Details:

The PX7510EISG-R2-CS11272-A PMIC integrates multiple DC-DC converters and LDO regulators to provide a complete power management solution. The DC-DC converters are designed for high efficiency, minimizing power losses and heat generation. The LDO regulators provide stable output voltages for sensitive analog and digital circuits.

The PMIC includes a wide range of protection features to safeguard the system against faults and abnormal operating conditions. The overvoltage and undervoltage protection circuits prevent damage from voltage transients. The overcurrent protection circuit limits the output current to prevent damage from short circuits or overload conditions. The overtemperature protection circuit shuts down the PMIC if the die temperature exceeds a safe limit.

The I2C interface allows for easy configuration and monitoring of the PMIC. The output voltages, current limits, and protection thresholds can be programmed via the I2C interface. The PMIC also provides status information, such as input voltage, output voltage, output current, and die temperature, which can be read via the I2C interface.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess