EN
  • EN
  • DE
  • IT

PX8847HDN-G008

Part No PX8847HDN-G008
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1520+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 715841-PX8847HDN-G008
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX8847HDN-G008 CAD Model

Description

The PX8847HDN-G008, manufactured by Infineon Technologies, is a high-performance, integrated circuit primarily designed for use in telecommunications and networking equipment. While precise, publicly available detailed specifications are limited, its likely role involves signal processing, line driving, or interface management within communication systems.

Applications

  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Line cards
  • Data communication systems
  • Industrial communication interfaces

Features

  • High-speed data transmission capabilities
  • Integrated line driver or receiver functionality
  • Advanced signal processing features
  • Low power consumption design
  • Compliance with relevant industry standards (e.g., Ethernet, SONET)
  • Robust protection against overvoltage and ESD

Benefits

  • Improved data transmission rates and reliability
  • Reduced system power consumption
  • Enhanced signal integrity
  • Simplified system design and integration
  • Increased system robustness and protection
  • Compliance with industry standards ensuring interoperability

Additional Details

Given its application in telecommunications and networking, the PX8847HDN-G008 likely supports various communication protocols and data rates. The specific package type and pin configuration would depend on the exact function it performs within the system. System designers would need to refer to the detailed datasheet and application notes for optimal implementation. The device likely incorporates features to minimize signal distortion and noise, ensuring high-quality data transmission. Furthermore, its low power consumption is a critical attribute for energy-efficient networking equipment. The device is designed to operate within specified voltage and temperature ranges to ensure reliable performance.

Infineon Technologies is a well-known manufacturer of high-quality semiconductors, and the PX8847HDN-G008 is built to meet stringent industry standards. It is essential to consult the manufacturer's documentation for specific application guidelines and performance characteristics. This component contributes to the overall performance and reliability of the communication systems in which it is used.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1629 $66.4209
50+ $2.5949 $129.7450
78+ $2.5147 $196.1466
107+ $2.4333 $260.3631
138+ $2.3518 $324.5484
185+ $2.1086 $390.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess