The SAB-C161CS-LF is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. It belongs to the C166 family of microcontrollers, known for their robust architecture and comprehensive feature set. This microcontroller is designed for demanding embedded control applications that require real-time performance and deterministic behavior.
Applications
- Automotive engine management systems
- Industrial automation control
- Motor control
- Power electronics
- Robotics
Features
- 16-bit CPU with MAC unit
- Up to 256 KB of on-chip Flash memory
- Up to 20 KB of on-chip RAM
- Multiple serial interfaces (UART, SPI, I2C)
- Analog-to-Digital Converter (ADC)
- PWM units for motor control
- CAN interface
Benefits
- High performance for demanding applications
- Integrated peripherals for reduced external components
- Real-time performance for deterministic control
- Robust design for harsh environments
- Comprehensive development tools support
Additional Details
The SAB-C161CS-LF features a powerful 16-bit CPU with a Multiply-Accumulate (MAC) unit, enabling efficient digital signal processing. The on-chip Flash memory and RAM provide ample storage for program code and data. The integrated serial interfaces support communication with various external devices. The ADC enables the microcontroller to interface with analog sensors. The PWM units are specifically designed for motor control applications. The CAN interface allows for communication over the Controller Area Network (CAN) bus, commonly used in automotive and industrial applications. The 'LF' suffix indicates that the device is lead-free. Clock frequency varies based on specific version of the IC. The operating temperature range is typically between -40°C and +125°C. The microcontroller supports various power saving modes to reduce power consumption. Infineon provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to simplify the software development process. The package options vary and may include PQFP (Plastic Quad Flat Pack) or other surface mount packages.