EN
  • EN
  • DE
  • IT

SAB-C163-16F-25F

Part No SAB-C163-16F-25F
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187641-SAB-C163-16F-25F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C163-16F-25F CAD Model

Description

The SAB-C163-16F-25F is a specific variant of the SAB-C163 family of 16-bit microcontrollers from Infineon Technologies. As part of the C166 family, it is designed for embedded control applications where real-time performance and a comprehensive set of peripherals are crucial. The '16F-25F' likely refers to specific memory configurations or operating frequencies within the C163 series.

Applications:

  • Industrial Automation
  • Automotive Electronics (e.g., Body Control, Instrument Clusters)
  • Motor Control Applications
  • Power Supply Management
  • Embedded Systems Requiring Real-Time Response

Features:

  • 16-Bit C166 CPU: High-performance processor core for efficient instruction execution.
  • 16KB Flash Memory: On-chip Flash memory for program storage. The '16F' likely indicates 16KB of Flash.
  • 25MHz Clock Speed: Operates at a clock frequency of 25MHz. The '25F' likely relates to the operating frequency.
  • Timers/Counters: Multiple timers and counters for precise timing and event management.
  • PWM Units: Pulse Width Modulation (PWM) units for motor control and power regulation.
  • Serial Interfaces: UART, SPI, and possibly CAN interfaces for communication with other devices and systems.
  • Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors.
  • Interrupt Controller: Flexible interrupt handling for real-time responsiveness.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.

Benefits:

  • High Performance: The 16-bit CPU and 25MHz clock speed enable efficient execution of control algorithms.
  • Integrated Flash Memory: On-chip Flash simplifies programming and reduces external memory requirements.
  • Real-Time Control: The interrupt controller and timers ensure timely response to external events.
  • Versatile Peripheral Set: The wide range of on-chip peripherals reduces the need for external components, saving cost and board space.
  • Robust Communication: The serial interfaces facilitate reliable communication with other devices and systems.
  • System Reliability: The watchdog timer enhances system stability and prevents failures.

Technical Specifications: The SAB-C163-16F-25F operates within a specific voltage and temperature range. Detailed electrical characteristics, memory mapping, and peripheral configurations are available in the Infineon C166 Family User's Manual and the device datasheet for this specific variant.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess