EN
  • EN
  • DE

SAB80C166-M

Part No SAB80C166-M
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187578-SAB80C166-M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C166-M CAD Model

Description

The SAB80C166-M is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. This microcontroller is part of the C166 family, renowned for its robust architecture and suitability for demanding real-time control applications. The 'M' suffix often designates a specific version or configuration within the broader C166 series.

Applications:

  • Motor control systems
  • Automotive engine management
  • Industrial automation
  • Robotics
  • Power electronics

Features:

  • 16-bit CPU with MAC Unit: Provides efficient arithmetic and logical operations, including multiply-accumulate functionality.
  • Peripheral Event Controller (PEC): Enables fast and autonomous data transfers between peripherals and memory.
  • Capture/Compare Units: Facilitate precise timing and control of external events.
  • PWM Units: Generate Pulse Width Modulated signals for motor control and power electronics applications.
  • Serial Communication Interfaces: Offer UART, SPI, and other serial communication protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor input.
  • On-Chip RAM and ROM/Flash Memory: Provides memory for program storage and data manipulation.

Benefits:

  • High Performance: Delivers fast and efficient processing for real-time control tasks.
  • Integrated Peripherals: Reduces system cost and complexity by integrating essential peripherals on-chip.
  • Real-Time Capabilities: Supports precise timing and control for real-time applications.
  • Flexible Configuration: Offers a wide range of configuration options to adapt to specific application requirements.
  • Robust Architecture: Provides reliable operation in harsh industrial environments.

Technical Details:

The SAB80C166-M typically operates at clock frequencies up to 25 MHz or higher. It includes a specific amount of on-chip RAM and ROM/Flash memory, depending on the version. The Peripheral Event Controller (PEC) allows for DMA transfers without CPU intervention. The Capture/Compare and PWM units provide precise timing and control capabilities. The Analog-to-Digital Converter (ADC) enables the microcontroller to interface with analog sensors. The device comes in various package options, including PQFP (Plastic Quad Flat Pack) and TQFP (Thin Quad Flat Pack).

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess