EN
  • EN
  • DE

SAB80C535-N

Part No SAB80C535-N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187593-SAB80C535-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB80C535-N CAD Model

Description

The SAB80C535-N is a microcontroller manufactured by Infineon Technologies (formerly Siemens). It's a member of the 8051 family, known for its robust architecture and wide range of applications in embedded systems. The SAB80C535-N offers enhanced features compared to the basic 8051, making it suitable for more complex control and monitoring tasks.

Applications

  • Industrial control systems
  • Motor control
  • Robotics
  • Automotive applications (e.g., body control)
  • Process control
  • Instrumentation

Features

  • 8-bit CPU based on the 8051 architecture
  • Up to 64 KB external program memory addressable
  • 256 bytes of on-chip RAM
  • Four 8-bit I/O ports
  • Three 16-bit Timer/Counters
  • Full-duplex UART for serial communication
  • 8 Interrupt sources with programmable priority levels
  • Watchdog Timer
  • Capture/Compare Unit (CCU) for PWM generation
  • Extended I/O capabilities

Benefits

  • Enhanced performance compared to standard 8051
  • Larger memory capacity for complex applications
  • Integrated peripherals reduce external component count
  • Flexible timer/counter options for precise timing control
  • Robust interrupt handling for real-time responsiveness
  • Reliable operation with watchdog timer
  • Cost-effective solution for a variety of embedded applications

Additional Details

The SAB80C535-N microcontroller builds upon the core 8051 architecture with enhancements designed to improve performance and flexibility. The larger addressable memory space allows for more complex programs and larger data storage requirements. The integrated Capture/Compare Unit (CCU) enables the generation of precise PWM signals, which are essential for motor control applications and other tasks requiring variable pulse width modulation. The extended I/O capabilities offer increased flexibility in interfacing with external devices and sensors. The watchdog timer provides a safety mechanism that automatically resets the microcontroller in the event of a software malfunction. Infineon provides a comprehensive suite of development tools and resources to support the SAB80C535-N, including assemblers, compilers, debuggers, and emulators. These tools simplify the development process and reduce time-to-market for embedded applications. The SAB80C535-N is a versatile and reliable microcontroller that offers a good balance of performance, features, and cost-effectiveness.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess