EN
  • EN
  • DE

SAB80C537-16-N

Part No SAB80C537-16-N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187594-SAB80C537-16-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C537-16-N CAD Model

Description

The SAB80C537-16-N is a high-performance single-chip 8-bit microcontroller manufactured by Infineon Technologies. This microcontroller is part of the MCS-51 family and is designed for embedded control applications that require significant processing power and versatile peripheral interfaces. The “-16” designation refers to its operating frequency of 16 MHz, allowing for faster instruction execution and improved system responsiveness.

Applications

  • Industrial control systems
  • Automotive electronics (engine management, dashboard control)
  • Consumer electronics (home appliances, remote controls)
  • Communication equipment (modems, network interfaces)
  • Robotics and automation

Features

  • 8-bit CPU with enhanced instruction set
  • 16 MHz operating frequency
  • On-chip ROM/EPROM/OTP memory (depending on specific version)
  • On-chip RAM for data storage
  • Multiple timers and counters for timing and event management
  • Serial communication interfaces (UART, SPI)
  • Parallel I/O ports for interfacing with external devices
  • Interrupt controller for handling asynchronous events
  • Power-saving modes for low-power operation

Benefits

  • High performance for demanding control applications
  • Integrated peripherals reduce external component count
  • Flexible memory options allow for tailored solutions
  • Versatile communication interfaces enable connectivity to various devices
  • Low-power operation extends battery life in portable applications
  • Robust design ensures reliable operation in harsh environments

Additional Details

The SAB80C537-16-N incorporates a variety of on-chip peripherals, including timers/counters, serial communication interfaces (UART, SPI), and parallel I/O ports. These peripherals enable the microcontroller to interact with external devices such as sensors, actuators, and communication modules. The interrupt controller allows the microcontroller to respond quickly to asynchronous events, ensuring real-time performance. The power-saving modes enable low-power operation, extending battery life in portable applications. The specific memory configuration (ROM, EPROM, or OTP) varies depending on the specific version of the device. The device operates within a specified voltage range and temperature range as outlined in the datasheet provided by Infineon Technologies. This microcontroller provides a reliable and efficient solution for a wide array of embedded control applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess