EN
  • EN
  • DE

SAB80C537-16-NT40/85

Part No SAB80C537-16-NT40/85
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description SAB80C537-16-NT40/85 Infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975021-SAB80C537-16-NT40/85
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB80C537-16-NT40/85 CAD Model

Description

The SAB80C537-16-NT40/85 is a microcontroller manufactured by Infineon Technologies. This device belongs to the 8051 family of microcontrollers, widely known for their versatility and ease of use in embedded systems. The designation '-16' refers to its clock speed of 16 MHz. The 'NT40/85' likely indicates package and temperature range specifications.

Applications:

  • Industrial control: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Automotive electronics: Employed in engine management systems, dashboard controls, and body electronics.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices.
  • Instrumentation: Utilized in data acquisition systems, test equipment, and measurement instruments.
  • Communication systems: Implemented in networking equipment, wireless communication devices, and serial communication interfaces.

Features:

  • 8051 architecture: Based on the industry-standard 8051 core, ensuring compatibility with existing tools and software.
  • 16 MHz clock speed: Provides sufficient processing power for a wide range of applications.
  • Internal memory: Includes on-chip RAM and ROM or Flash memory for program and data storage.
  • I/O ports: Offers multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers and counters: Features multiple timers and counters for precise timing control.

Benefits:

  • Cost-effective solution: Provides a balance of performance and affordability.
  • Easy to use: Well-established 8051 architecture simplifies development and debugging.
  • Versatile: Suitable for a wide range of embedded applications.
  • Robust performance: Designed for reliable operation in harsh environments.
  • Wide availability: The 8051 family is widely supported by various development tools and resources.

Additional Details:

The SAB80C537-16-NT40/85 typically includes various peripherals such as UART, SPI, and I2C for serial communication. It may also have analog-to-digital converters (ADCs) for interfacing with analog sensors. The microcontroller operates on a standard voltage supply (typically 5V or 3.3V). Its power consumption is usually low, making it suitable for battery-powered applications. Infineon provides extensive documentation, software libraries, and development tools to support the design and development process. The package is usually a DIP or surface-mount package. The operating temperature range is likely specified by the NT40/85 designation, indicating temperatures from -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess