EN
  • EN
  • DE

SAB80C537-N

Part No SAB80C537-N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 56
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 84-LCC (J-Lead)
Win Source Part Number 211457-SAB80C537-N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C537-N CAD Model

Description

The SAB80C537-N is a single-chip 8-bit microcontroller manufactured by Infineon Technologies, belonging to the MCS-51 family. It's designed for embedded control applications demanding efficient processing and diverse peripheral interfaces. While the specific clock frequency isn't indicated by a numerical suffix like the SAB80C537-16-N, it's typically a standard frequency within the MCS-51 range.

Applications

  • Industrial automation and control systems
  • Automotive applications (e.g., control units, sensor interfaces)
  • Consumer electronics (e.g., smart home devices, appliances)
  • Data acquisition systems
  • Communication devices (e.g., network controllers, serial interfaces)

Features

  • 8-bit central processing unit (CPU) with optimized instruction set
  • On-chip Read-Only Memory (ROM) or EPROM (Erasable Programmable ROM) for program storage, depending on the version
  • Integrated Random-Access Memory (RAM) for data storage and temporary variables
  • Multiple programmable timers/counters for timing control and event counting
  • Serial communication interfaces including UART (Universal Asynchronous Receiver/Transmitter) for serial data transfer
  • Parallel input/output (I/O) ports for interfacing with external devices
  • Interrupt handling capability for responding to external events
  • Power-saving modes for minimizing energy consumption in battery-powered applications

Benefits

  • Versatile microcontroller for a broad range of embedded applications
  • Integrated peripherals reduce the need for external components, saving cost and board space
  • Flexible memory options allow customization based on application requirements
  • Serial communication enables easy connection to other devices and systems
  • Low-power modes extend battery life in portable devices
  • Robust architecture ensures reliable operation in industrial environments

Additional Details

The SAB80C537-N microcontroller offers a balanced set of features suitable for various embedded control tasks. It includes timers/counters for precise timing and event management, a UART for serial communication, and parallel I/O ports for connecting to external devices. The interrupt system enables the microcontroller to respond promptly to real-time events. The device's power-saving modes are crucial for applications where energy efficiency is paramount. The specific memory configuration (ROM or EPROM) determines whether the program code can be easily updated or if it's fixed during manufacturing. Further specifications, such as voltage requirements and operating temperature ranges, are available in the detailed datasheet from Infineon Technologies.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6537 $93.3074
4+ $38.2801 $153.1204
5+ $37.0837 $185.4185
7+ $35.8875 $251.2125
9+ $34.6913 $312.2217
12+ $31.1025 $373.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess