EN
  • EN
  • DE

SAF-C161JI-16FF AB

Part No SAF-C161JI-16FF AB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187723-SAF-C161JI-16FF AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C161JI-16FF AB CAD Model

Description

The SAF-C161JI-16FF AB is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. It's designed for embedded control applications requiring significant processing power, real-time capabilities, and robust peripheral integration.

Applications

  • Industrial control systems
  • Automotive electronics (e.g., body control, engine management)
  • Motor control applications
  • Embedded networking solutions
  • Automation equipment

Features

  • 16-bit CPU with MAC unit for fast calculations
  • On-chip memory: Flash memory for program storage and RAM for data storage
  • Multiple serial interfaces (UART, SPI) for communication
  • Analog-to-Digital Converter (ADC) for sensor data acquisition
  • Timers and PWM units for timing and control tasks
  • CAN interface for automotive and industrial networking
  • Interrupt controller for real-time response
  • Power management features for low-power operation
  • 144-pin package for a high number of I/O pins

Benefits

  • High performance: The 16-bit CPU and MAC unit enable efficient execution of complex algorithms.
  • Integrated peripherals: On-chip peripherals reduce the need for external components, saving cost and board space.
  • Real-time capabilities: The interrupt controller and timers enable precise timing and control.
  • Flexible communication: Multiple serial interfaces and CAN interface support various communication protocols.
  • Low power consumption: Power management features minimize power dissipation in battery-powered applications.
  • Robust design: Designed for harsh industrial and automotive environments.

Additional Details

The SAF-C161JI-16FF AB features 128KB of Flash memory and 2KB of RAM. It operates at a clock frequency of 16 MHz. The microcontroller is designed for a supply voltage of 5V. It also has a watchdog timer for error recovery. This microcontroller is often used in applications needing precise control and fast response times, such as motor drives and industrial automation. It offers a good balance of performance and cost, making it suitable for a wide range of embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess