EN
  • EN
  • DE

SAF-C164CI-LM-1

Part No SAF-C164CI-LM-1
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 720246-SAF-C164CI-LM-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C164CI-LM-1 CAD Model

Description

The SAF-C164CI-LM-1 is a high-performance 16-bit single-chip microcontroller from Infineon Technologies, designed for demanding embedded control applications. It combines the benefits of a high-level architecture with the real-time capabilities of a powerful instruction set and efficient peripheral subsystems.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive Applications: Employed in engine management systems, transmission control, and body electronics.
  • Consumer Electronics: Integrated into advanced appliances, power tools, and home automation systems.
  • Medical Devices: Utilized in diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features

  • High-Performance CPU: Features a 16-bit CPU with a peak performance of up to 20 MHz.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Peripheral Set: Incorporates a wide range of peripherals, including timers, PWM units, serial interfaces (UART, SPI, I2C), and ADC/DAC converters.
  • Interrupt Controller: Offers a flexible interrupt controller with multiple priority levels for efficient handling of real-time events.
  • Power Management: Supports various power-saving modes to reduce power consumption in battery-powered applications.

Benefits

  • Real-Time Performance: Provides fast interrupt response and deterministic execution for real-time control applications.
  • Integration: Reduces system cost and board space by integrating a high-performance CPU, memory, and peripherals on a single chip.
  • Flexibility: Can be easily adapted to a wide range of applications due to its versatile peripheral set and configurable architecture.
  • Reliability: Ensures robust operation in harsh environments with its industrial-grade temperature range and built-in protection features.

Additional Details

The SAF-C164CI-LM-1 operates at a supply voltage of 5V. It comes in a LQFP-144 package. The device's comprehensive documentation and development tools support rapid prototyping and deployment. Its powerful instruction set and optimized architecture ensure efficient code execution, making it suitable for resource-constrained embedded systems. The microcontroller also offers advanced debugging features, enabling developers to quickly identify and resolve issues during development. It is also designed to comply with relevant industry standards, ensuring compatibility with existing systems and regulatory requirements.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1273 $64.5092
9+ $13.2328 $119.0952
14+ $12.8193 $179.4702
19+ $12.4059 $235.7121
25+ $11.9924 $299.8100
33+ $10.7519 $354.8127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess