EN
  • EN
  • DE

SAK-C164C1-8EM

Part No SAK-C164C1-8EM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188207-SAK-C164C1-8EM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C164C1-8EM CAD Model

Description

The SAK-C164C1-8EM is a microcontroller from Infineon Technologies belonging to the C166 family. These microcontrollers are designed for real-time embedded control applications. The C164C1 is a cost-effective option that provides a balance of processing power and peripheral functions, making it suitable for various industrial and automotive applications.

Applications

  • Automotive Applications: Used in body electronics such as window lift, wiper control, and lighting systems. Also found in basic engine management systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Power Supplies: Integrated in power supply units and battery management systems.
  • Home Appliances: Found in washing machines, refrigerators, and other smart home appliances.
  • Security Systems: Used in alarm systems, access control systems, and other security devices.

Features

  • C166 Architecture: Based on the Infineon C166 16-bit architecture.
  • Clock Frequency: Operates at a clock frequency (likely around 20-25 MHz based on similar parts in the family), providing sufficient processing power for control tasks.
  • On-Chip RAM: Contains on-chip RAM (likely around 1KB or 2KB) for data storage.
  • On-Chip ROM/Flash Memory: Contains on-chip memory (8KB based on part number) for program storage.
  • ADC: Features an Analog-to-Digital Converter for interfacing with analog sensors.
  • Timers/Counters: Includes multiple timers and counters for precise timing and control.
  • Serial Communication Interfaces: Equipped with serial communication interfaces such as UART and SPI for communication with other devices.
  • PWM Units: Contains PWM (Pulse Width Modulation) units for motor control and power regulation.
  • Digital I/O: Includes a number of digital input/output pins for general-purpose control.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for cost-sensitive applications.
  • Real-Time Performance: Provides real-time performance for embedded control applications.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying the design and lowering the cost.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: Designed for reliable operation in harsh environments.

In summary, the SAK-C164C1-8EM microcontroller is a cost-effective and versatile solution for various embedded control applications. Its balanced features and integrated peripherals make it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess