EN
  • EN
  • DE

SAK-TC1724N-192F80HL

Part No SAK-TC1724N-192F80HL
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 726769-SAK-TC1724N-192F80HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-TC1724N-192F80HL CAD Model

Description

The SAK-TC1724N-192F80HL is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family. It is designed for demanding automotive and industrial applications requiring real-time performance, safety, and security. This microcontroller features a TriCore CPU, on-chip memory, and a variety of peripherals, making it suitable for engine management, transmission control, and industrial automation.

Applications

  • Engine Management Systems: Used in automotive engine control units (ECUs) for precise fuel injection and ignition timing.
  • Transmission Control: Integrated into transmission control units (TCUs) for smooth and efficient gear shifting.
  • Anti-lock Braking Systems (ABS): Employed in ABS systems for precise control of braking force.
  • Electric Power Steering (EPS): Used in EPS systems for responsive and reliable steering assistance.
  • Industrial Automation: Integrated into industrial automation systems for real-time control and monitoring.

Features

  • TriCore CPU: Offers high-performance processing with real-time capabilities.
  • 192 MHz Clock Frequency: Provides fast instruction execution for demanding applications.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: On-chip RAM for fast data access and processing.
  • CAN Interface: Supports Controller Area Network (CAN) for reliable communication with other ECUs.
  • LIN Interface: Supports Local Interconnect Network (LIN) for cost-effective communication.
  • SENT Interface: Supports Single Edge Nibble Transmission (SENT) for sensor data acquisition.
  • PWM Channels: Provides Pulse Width Modulation (PWM) channels for motor control and other applications.
  • ADC Channels: Integrated Analog-to-Digital Converter (ADC) channels for sensor data acquisition.
  • Safety Features: Includes various safety features for automotive and industrial applications.

Benefits

  • High Performance: Delivers robust processing power for demanding real-time applications.
  • Real-Time Capabilities: Provides deterministic performance for time-critical tasks.
  • Reliable Communication: Offers reliable communication with other ECUs and sensors.
  • Safety and Security: Includes safety features for automotive and industrial applications.
  • Simplified Design: Reduces component count and simplifies system design.

Additional Details

The SAK-TC1724N-192F80HL operates over a wide temperature range, making it suitable for harsh automotive and industrial environments. It includes various communication interfaces, such as CAN, LIN, and SENT, allowing for seamless integration with other system components. The integrated ADC channels enable precise sensor data acquisition, while the PWM channels provide flexible motor control capabilities. The microcontroller is available in a QFP (Quad Flat Package) or BGA (Ball Grid Array) package. It is designed to meet automotive safety standards, such as ISO 26262, ensuring reliable and safe operation in automotive applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5160 $58.0640
10+ $11.9104 $119.1040
16+ $11.5385 $184.6160
21+ $11.1654 $234.4734
27+ $10.7935 $291.4245
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess