The SAK-TC1728N-192F133HL A is a high-performance 32-bit microcontroller from Infineon Technologies, belonging to the TriCore family. It is designed for demanding automotive and industrial applications requiring real-time processing, functional safety, and advanced connectivity. The 'TC1728N' indicates the specific microcontroller model, '192F133HL' denotes memory configuration and clock speed, and 'A' represents a specific revision or manufacturing variant.
Applications:
- Automotive powertrain control (engine management, transmission control)
- Automotive chassis control (ABS, ESP)
- Automotive body control (lighting, comfort systems)
- Industrial motor control
- Robotics
Features:
- 32-bit TriCore CPU with a powerful instruction set
- 192 MHz clock frequency for fast processing
- On-chip flash memory and RAM
- Ethernet MAC (Media Access Controller) for network connectivity
- CAN (Controller Area Network) interfaces for automotive communication
- LIN (Local Interconnect Network) interfaces for low-speed communication
- SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- Analog-to-digital converters (ADCs) for sensor data acquisition
- PWM (Pulse Width Modulation) units for motor control and power regulation
- Safety features including memory protection, error correction, and redundancy
Benefits:
- High performance enables complex control algorithms and real-time processing.
- Integrated Ethernet and CAN interfaces facilitate seamless communication in automotive and industrial networks.
- Safety features ensure reliable operation in safety-critical applications.
- Extensive peripheral set reduces the need for external components, lowering system cost and size.
- Comprehensive development tools and support simplify software development and debugging.
- The on-chip flash memory provides ample storage for program code and data.
Additional Details:
The SAK-TC1728N-192F133HL A operates at a supply voltage of typically 3.3V and is available in a BGA (Ball Grid Array) package for surface mount assembly. It is designed to meet stringent automotive quality standards. Detailed specifications regarding memory sizes, ADC resolution, and pinout configurations are available in the Infineon TriCore family datasheet. This microcontroller provides a strong combination of performance, safety, and connectivity for advanced embedded applications. It adheres to industry safety standards.