EN
  • EN
  • DE

SST39VF040-70-4I-NH

Part No SST39VF040-70-4I-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259902-SST39VF040-70-4I-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF040-70-4I-NH CAD Model

Description

The SST39VF040-70-4I-NH is a 4 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's designed for low-voltage, high-performance applications requiring non-volatile memory with fast read access and byte-write capability.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in a wide range of embedded systems such as microcontrollers, industrial controllers, and consumer electronics.
  • Data Logging: Employed in data logging applications for storing sensor data, event logs, and other critical information.
  • Wireless Communication Devices: Integrated into wireless devices such as Bluetooth modules and Zigbee devices for storing configuration parameters and firmware.
  • Medical Devices: Used in medical devices for storing calibration data, patient records, and device settings.
  • Instrumentation: Employed in test and measurement equipment for storing calibration curves, measurement results, and device configuration.

Features:

  • 4 Mbit Capacity: Provides a storage capacity of 4 Mbit (512 K x 8).
  • Fast Read Access Time: Offers a fast read access time of 70 ns, enabling quick data retrieval.
  • Low Voltage Operation: Operates from a low voltage supply (typically 2.7V to 3.6V), making it suitable for battery-powered applications.
  • Byte-Write Capability: Supports byte-write operations, allowing individual bytes to be programmed.
  • Page-Write Capability: Supports page-write operations for faster programming.
  • Low Power Consumption: Designed for low power operation, minimizing current draw in both active and standby modes.
  • Sector Erase: Supports sector erase operations, allowing individual sectors to be erased without affecting other sectors.

Benefits:

  • Reliable Data Storage: Provides reliable data storage with high endurance and data retention.
  • Fast Read Access: The fast read access time enhances system performance and responsiveness.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Low voltage operation simplifies system design and reduces power requirements.
  • Flexible Programming: Byte-write and page-write capabilities provide flexibility in programming and data management.

Additional Details:

The SST39VF040-70-4I-NH comes in various package options, including PLCC and TSOP. It is typically programmed using a standard flash programmer. Refer to the manufacturer's datasheet for detailed specifications, including voltage ratings, current ratings, timing characteristics, programming algorithms, and pin configurations.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9504 $51.3552
31+ $3.2413 $100.4803
48+ $3.1400 $150.7200
66+ $3.0388 $200.5608
86+ $2.9375 $252.6250
114+ $2.6336 $300.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess