EN
  • EN
  • DE

SAK-XC167CI-32F40F

Part No SAK-XC167CI-32F40F
Manufacturer Infineon Technologies
Description 16-Bit Single-Chip Microcontroller with C166SV2 Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246380-SAK-XC167CI-32F40F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC167CI-32F40F CAD Model

Description

The SAK-XC167CI-32F40F is a high-performance 16-bit microcontroller from Infineon Technologies' XC166 family. It's designed for demanding real-time control applications in automotive, industrial, and communication systems. This microcontroller offers a powerful combination of processing capabilities, peripheral integration, and safety features.

Applications:

  • Automotive Powertrain Control: Engine management systems, transmission control units, and hybrid control systems.
  • Industrial Drives: Controlling AC drives, servo drives, and other motor control applications.
  • Robotics: Controlling robot arms, mobile robots, and other robotic systems.
  • Power Supplies: Controlling power supplies, inverters, and converters.
  • Communication Systems: Implementing communication protocols such as CAN, LIN, and Ethernet.
  • Safety-Critical Applications: Designing safety-critical systems that require high levels of reliability and functional safety.

Features:

  • 16-Bit CPU with MAC Unit: Delivers high-performance processing capabilities.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage and real-time processing.
  • Timers/Counters: Multiple timers/counters for various timing and control functions, including PWM generation and capture/compare.
  • ADCs and DACs: Analog-to-digital converters and digital-to-analog converters for interfacing with analog sensors and actuators.
  • Communication Interfaces: CAN, LIN, SPI, and UART interfaces for communication with other devices.
  • Watchdog Timer: Monitors system operation and resets the microcontroller in case of a fault.
  • Memory Protection Unit (MPU): Protects memory regions from unauthorized access.

Benefits:

  • High Performance: Provides ample processing power for demanding real-time control applications.
  • High Integration: Reduces external component count and simplifies board layout.
  • Flexible Peripheral Set: Adaptable to a wide range of application requirements.
  • Safety Features: Enhances system reliability and functional safety.
  • Automotive Qualified: Meets the stringent requirements of automotive applications.
  • Comprehensive Development Tools: Supported by Infineon's comprehensive development tools and resources.

The SAK-XC167CI-32F40F microcontroller is a high-performance solution for demanding real-time control applications. Its powerful CPU, integrated peripherals, and safety features make it suitable for use in automotive powertrain control, industrial drives, robotics, and other applications where performance, reliability, and safety are critical. This microcontroller is commonly employed in systems needing considerable processing power, a variety of communication protocols, and adherence to rigorous safety standards, especially within the automotive and industrial sectors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess