EN
  • EN
  • DE

SAK-XC888CLM-6FFA 5V AC

Part No SAK-XC888CLM-6FFA 5V AC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC8xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor XC800
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, LINbus, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 1.75K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package PG-TQFP-64
Base Product Number SAK-XC888
Other Names SAK-XC888CLM-6FFA 5V AC,SAK-XC888CLM-6FFA5VAC,SP000245821
Standard Package 1,900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1264617-SAK-XC888CLM-6FFA 5V AC
Ultra Librarian 3D Model Ultra Librarian SAK-XC888CLM-6FFA 5V AC CAD Model

Description

The SAK-XC888CLM-6FFA 5V AC is a member of the XC800 family of 8-bit microcontrollers from Infineon Technologies. It is designed for a variety of embedded control applications, particularly those requiring a robust and cost-effective solution. The XC888CLM is based on the enhanced 8051 architecture, offering improved performance and code efficiency compared to traditional 8051 devices.

Applications

  • Industrial control systems: Used in motor control, sensor interfacing, and automation equipment.
  • Automotive applications: Suitable for body control modules, dashboard electronics, and other in-vehicle control systems.
  • Consumer electronics: Found in appliances, power tools, and other devices requiring microcontroller-based control.
  • Lighting control: Implemented in dimmers, smart lighting systems, and LED drivers.
  • Power supplies: Used in managing power conversion and regulation in various power supply designs.

Features

  • Enhanced 8051 Core: Provides improved performance and code efficiency.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage and processing.
  • Timers/Counters: Equipped with multiple timers and counters for timing and event management.
  • PWM Channels: Offers PWM channels for motor control and other applications requiring pulse-width modulation.
  • Serial Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter for sensor interfacing.
  • Operating Voltage: Operates at 5V.

Benefits

  • Cost-Effective: Provides a high level of integration, reducing the overall system cost.
  • High Performance: The enhanced 8051 core offers improved performance compared to traditional 8051 microcontrollers.
  • Versatile: Suitable for a wide range of applications due to its rich set of peripherals.
  • Easy to Use: The well-known 8051 architecture and comprehensive development tools make it easy to develop and maintain applications.
  • Robust: Designed for reliable operation in harsh environments.

Additional Details

The XC888CLM-6FFA 5V AC typically includes features like a watchdog timer for increased system reliability, power management modes for low-power operation, and interrupt handling capabilities for real-time responsiveness. The specific amount of flash memory and RAM varies depending on the specific variant. It is often packaged in a small form factor, making it suitable for space-constrained applications. The part number SAK-XC888CLM indicates that this part is qualified for automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess