The SD10N60 is a CoolMOS™ Power Transistor from Infineon Technologies. It is designed for high-voltage, high-efficiency power conversion applications. This MOSFET offers exceptional performance in terms of switching speed, on-state resistance, and robustness, making it suitable for demanding applications such as switch-mode power supplies (SMPS) and power factor correction (PFC) circuits.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Uninterruptible Power Supplies (UPS)
- Solar Inverters
- Lighting Ballasts
Features:
- Superjunction MOSFET technology
- Low on-state resistance (RDS(on))
- High switching speed
- Avalanche ruggedness
- Integrated gate resistor
Benefits:
- Increased system efficiency due to low on-state resistance and fast switching.
- Improved reliability due to avalanche ruggedness.
- Simplified design and reduced component count with integrated gate resistor.
- Reduced power losses and heat dissipation.
- Enhanced performance in high-frequency applications.
Technical Specifications:
The SD10N60 features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 10A. The on-state resistance (RDS(on)) is typically 0.38 Ohms. The gate charge (Qg) is low, typically around 30 nC. The device is typically packaged in a TO-220 or similar through-hole package. The operating temperature range is typically -55°C to +150°C.
This power transistor is a key component in many modern power electronics systems, offering a combination of high performance, reliability, and ease of use.