EN
  • EN
  • DE
  • IT

SDA5450-B13

Part No SDA5450-B13
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188919-SDA5450-B13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDA5450-B13 CAD Model

Description

The SDA5450-B13, manufactured by Infineon Technologies, is a highly integrated single-chip Picture-in-Picture (PIP) controller designed for analog television receivers. This controller enables the display of a smaller video window within the main screen, allowing users to watch two channels simultaneously.

Applications

  • Analog television receivers
  • Set-top boxes
  • Video recorders (VCRs)
  • DVD recorders
  • Rear projection TVs

Features

  • Single-chip Picture-in-Picture (PIP) controller
  • Supports multiple analog video standards (PAL, NTSC, SECAM)
  • Integrated video ADC (Analog-to-Digital Converter)
  • On-screen display (OSD) support
  • Flexible window positioning and sizing
  • Built-in comb filter for improved video quality
  • I2C bus interface for control and configuration

Benefits

  • Enables simultaneous viewing of two video sources on a single screen.
  • Reduces system cost and complexity by integrating multiple functions into a single chip.
  • Offers flexibility in window placement and size, enhancing user experience.
  • Improves video quality with integrated comb filter.
  • Simplifies system control through I2C interface.
  • Compatible with multiple analog video standards, making it suitable for global markets.

Additional Details

The SDA5450-B13 operates on a typical supply voltage of 5V. It utilizes the I2C bus for communication with a host microcontroller, allowing for precise control over various PIP parameters. The device incorporates an analog-to-digital converter (ADC) to process incoming video signals and a comb filter to minimize artifacts. The on-screen display (OSD) functionality allows for displaying text and graphics on the screen. Its window positioning and sizing capabilities provide flexibility in configuring the PIP display. The device typically comes in a surface-mount package.

This PIP controller is ideal for applications where simultaneous viewing of multiple video sources is desired. Its integration of key functions, combined with its flexibility and performance, makes it a valuable component in analog TV receiver designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess