EN
  • EN
  • DE

SDA5642-5

Part No SDA5642-5
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 317368-SDA5642-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA5642-5 CAD Model

Description

The SDA5642-5, manufactured by Infineon Technologies, is a monolithic integrated circuit designed for use in various telecommunications applications. This device is specifically tailored for feature phone and cordless phone systems, providing essential functionalities for audio processing and control.

Applications

  • Feature Phones
  • Cordless Phones
  • Voice over IP (VoIP) Phones
  • Telecommunications Equipment

Features

  • Low Voltage Operation: Designed for low-power consumption, making it suitable for battery-powered devices.
  • Integrated Audio Processing: Includes functions for audio amplification, filtering, and equalization.
  • Microphone Interface: Provides a direct interface for microphone input, simplifying the design process.
  • Speaker Output: Delivers amplified audio output for connection to a speaker.
  • DTMF Generation: Generates Dual-Tone Multi-Frequency (DTMF) signals for dialing and control purposes.
  • Call Progress Tone Detection: Detects call progress tones, such as dial tone, ringback tone, and busy signal.
  • Programmable Gain Control: Allows for adjustment of audio gain levels to optimize performance.
  • Clock Generation: Includes an internal clock generator for timing and synchronization.
  • Serial Interface: Offers a serial interface for communication with a microcontroller or other control device.

Benefits

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Simplified Design: Streamlines the design process by providing a complete audio processing solution.
  • Improved Audio Quality: Enhances audio quality through integrated filtering and equalization functions.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for telecommunications applications.
  • Enhanced Reliability: Designed for robust performance in demanding environments.

Additional Details

The SDA5642-5 operates within a specific voltage range, typically between 2.7V and 3.6V. It is available in a small outline package (SOP), facilitating easy integration into compact designs. The device's audio processing capabilities include automatic gain control (AGC) and noise reduction features, further improving audio clarity. The integrated DTMF generator complies with industry standards, ensuring compatibility with telecommunications networks. Its precise specifications, including gain levels, filter characteristics, and timing parameters, are detailed in the official Infineon datasheet.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess