EN
  • EN
  • DE

SDA9251X

Part No SDA9251X
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188935-SDA9251X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDA9251X CAD Model

Description

The SDA9251X is a single-chip TV processor manufactured by Infineon Technologies. It is designed to handle various video and audio processing tasks within analog television systems. The device integrates multiple functionalities, aiming to reduce the number of components required in a TV set and simplify the overall design.

Applications:

  • Analog television sets
  • Video monitors
  • Video recorders
  • Set-top boxes

Features:

  • Single-chip TV processor
  • Integrated video and audio processing
  • Provides baseband signal processing
  • On-screen display (OSD) support
  • Teletext decoder integration
  • Comb filter integration
  • Noise reduction capabilities

Benefits:

  • Reduced component count in TV designs
  • Simplified PCB layout and manufacturing
  • Improved picture quality through integrated comb filter and noise reduction
  • Enhanced user experience with OSD and Teletext support
  • Lower overall system cost

Additional Details:

The SDA9251X incorporates functions such as a baseband processor, which handles the demodulation and decoding of the received TV signal. It also includes features like an integrated comb filter to separate the luminance and chrominance components of the video signal, leading to a sharper and clearer picture. Noise reduction algorithms further improve image quality by minimizing unwanted artifacts.

The on-screen display (OSD) functionality allows for the presentation of graphical information on the screen, such as channel numbers, volume levels, and menu options. The teletext decoder enables the reception and display of teletext broadcasts, providing access to news, information, and other data services. The specific specifications for this IC may include the supported video standards (e.g., PAL, NTSC, SECAM), the supply voltage requirements, and the operating temperature range. It is essential to consult the device datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess