EN
  • EN
  • DE

SLA24C02-SR

Part No SLA24C02-SR
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962768-SLA24C02-SR
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA24C02-SR CAD Model

Description

The SLA24C02-SR is a 2Kbit (256 x 8) Serial CMOS EEPROM manufactured by Infineon Technologies. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed for low-power, non-volatile data storage in a variety of applications. It uses a 2-wire serial interface (I2C) for communication, making it easy to interface with microcontrollers and other digital devices.

Applications:

  • Data Storage: Non-volatile storage of configuration data, user preferences, and calibration parameters.
  • Serial Number Storage: Storing unique serial numbers for identification and tracking.
  • Configuration Memory: Used in electronic devices to store configuration settings.
  • Consumer Electronics: Employed in televisions, set-top boxes, and other consumer electronics products.
  • Industrial Applications: Used in industrial control systems for storing critical data.

Features:

  • 2Kbit EEPROM: Provides 2Kbits (256 x 8) of non-volatile memory.
  • 2-Wire Serial Interface (I2C): Uses a simple 2-wire interface for easy communication.
  • Low Power Consumption: Designed for low-power applications.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple I2C interface allows for easy integration with microcontrollers.
  • Low Power Operation: Suitable for battery-powered applications.
  • Data Protection: Write protection features prevent accidental data loss.
  • Reliable Performance: Infineon is known for producing high-quality and reliable memory devices.

Additional Details:

The SLA24C02-SR operates at a supply voltage typically between 2.5V and 5.5V. The operating temperature range is usually from -40°C to +85°C. The 'SR' suffix in the part number often indicates a specific package type, such as a small outline integrated circuit (SOIC) package. The I2C interface supports standard and fast modes. The write cycle time is typically a few milliseconds. This EEPROM is commonly used in applications where small amounts of non-volatile memory are required. The write protection features can include hardware write protection and software write protection. Infineon Technologies is a leading manufacturer of semiconductor devices, and their EEPROMs are widely used in a variety of industries. The EEPROM's low power consumption makes it ideal for portable devices and other applications where power efficiency is critical. The non-volatile nature of the memory ensures that data is retained even during power outages.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess