EN
  • EN
  • DE

SLA24C64S

Part No SLA24C64S
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093531-SLA24C64S
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA24C64S CAD Model

Description

The SLA24C64S is a 64K-bit (8192 x 8) serial EEPROM manufactured by Infineon Technologies. It's a non-volatile memory device, meaning it retains data even when power is removed. This EEPROM uses the 2-wire I2C serial interface, providing a simple and cost-effective way to add memory to embedded systems.

Applications

  • Consumer electronics (e.g., set-top boxes, TVs, Blu-ray players)
  • Industrial control systems
  • Automotive electronics (e.g., car radios, navigation systems)
  • Medical equipment
  • Security systems

Features

  • 64K-bit (8192 x 8) EEPROM
  • 2-wire I2C serial interface
  • Low voltage operation
  • Low power consumption
  • Page write mode
  • Write protection features
  • High endurance (number of write cycles)

Benefits

  • Provides non-volatile storage for configuration data, user preferences, and calibration data
  • Simplified integration with microcontrollers using the I2C interface
  • Suitable for battery-powered applications
  • Increased write speed with page write mode
  • Protects data from accidental corruption or overwriting
  • Ensures long-term data retention

Additional Details

The SLA24C64S communicates using the I2C protocol, utilizing just two signal lines (SDA and SCL). The "S" suffix likely denotes the package type, such as SOIC (Small Outline Integrated Circuit). It typically operates within a voltage range of 1.8V to 5.5V. The page write feature allows multiple bytes (usually 32 or 64 bytes) to be written in a single operation, significantly speeding up write times. Infineon is a reputable manufacturer known for producing high-quality and reliable memory devices. The device's I2C address can often be configured using address pins, which allows multiple devices to be connected to the same I2C bus.

You May Also Be Interested in

Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess