EN
  • EN
  • DE
  • IT

SLB9635TT1.2FW2.18

Part No SLB9635TT1.2FW2.18
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190401-SLB9635TT1.2FW2.18
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW2.18 CAD Model

Description

The SLB9635TT1.2FW2.18 is a Trusted Platform Module (TPM) security chip from Infineon Technologies. This TPM is designed to provide a secure foundation for computing devices, enabling secure storage of cryptographic keys, platform integrity verification, and password protection. It's a crucial component for enhancing system security against unauthorized access and tampering.

Applications

  • Notebook Computers: Offers hardware-based security for user authentication, data encryption, and ensuring the platform hasn't been compromised.
  • Desktop PCs: Enhances security with features like secure boot and data protection, safeguarding against malware and unauthorized access.
  • Embedded Systems: Secures embedded devices by providing a trusted environment for storing sensitive data and cryptographic operations.
  • Industrial PCs: Protects sensitive data and controls access in industrial environments, crucial for automation and control systems.
  • Server Systems: Supports secure server operations with features like secure key storage and platform integrity verification.

Features

  • Hardware-Based Security: A dedicated chip provides a physically secure environment for cryptographic operations, making it harder to attack than software-based solutions.
  • Secure Key Storage: Stores cryptographic keys in a tamper-resistant manner, preventing unauthorized access and cloning.
  • Platform Integrity: Verifies the integrity of the boot process, ensuring that only authorized software runs on the system.
  • Password Protection: Offers secure storage and handling of passwords, improving user authentication.
  • Trusted Boot: Ensures the system boots from a known good state, preventing malicious code from hijacking the system early in the boot process.

Benefits

  • Enhanced Security: Greatly improves the overall security posture of the system, protecting against a wide range of threats.
  • Improved Data Protection: Reduces the risk of data breaches by encrypting data and securely storing cryptographic keys.
  • Reduced Risk of Malware: Helps prevent malware from infecting the system by verifying platform integrity and ensuring a secure boot process.
  • Compliance with Security Standards: Aids in meeting industry security standards and regulations.
  • Simplified Security Management: Provides a centralized and secure way to manage cryptographic keys and security policies.

Additional Details

The SLB9635TT1.2FW2.18 typically comes in a TSSOP package. It supports various cryptographic algorithms, including RSA, SHA, and AES. The '1.2' refers to the TPM specification version (TPM 1.2), and the '2.18' likely indicates a firmware version. Key specifications include the secure storage capacity for cryptographic keys, its tamper-resistant design, and its power consumption. Consulting the Infineon datasheet is essential for the most accurate and up-to-date specifications and application guidelines.

This TPM device operates by providing a secure and isolated environment for cryptographic operations. It stores cryptographic keys in a secure memory that is protected against physical and logical attacks. The 'Trusted Boot' feature ensures that only authorized software is loaded during the boot process. It is a vital component for building secure and trustworthy computing systems.

You May Also Be Interested in

STMicroelectronics
IC AUTHENTICAT CHIP/IOT 8UFDFPN
Need more? Email Us
NXP / Nexperia
ZIGBEE 3.0, ZIGBEE PRO, THREAD A
Lowest to $9.7792
Texas Instruments
IC TRANSMITTER 216NFBGA / Transmitter 216-NFBGA (15x10)
Lowest to $126.4603
Maxim Integrated
IC AUTHENTICATION CHIP TO92-3
Lowest to $3.8218
Maxim Integrated
IC AUTHENTICATION CHIP 10TDFN
Lowest to $15.2727
Microchip Technology
TA100-Y230C2X01-00B-VAO
Need more? Email Us
Texas Instruments
IC DIGITAL CONTROLLER 676-FCBGA
Need more? Email Us
Texas Instruments
IC PCI CARDBUS CNTLR 209BGA / PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Lowest to $11.7127
Infineon Technologies
IC CONTROLLER P-FQFP-208-7 / Controller P-FQFP-208-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess