EN
  • EN
  • DE

SLB9665TT20

Part No SLB9665TT20
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP28
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 712188-SLB9665TT20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLB9665TT20 CAD Model

Description

The SLB9665TT20 is a Trusted Platform Module (TPM) manufactured by Infineon Technologies. This device is designed to provide hardware-based security features for computing devices, enhancing data protection and system integrity.

Applications

  • Notebooks and Laptops: Securing user data and system integrity.
  • Desktop PCs: Providing enhanced security features for desktop environments.
  • Servers: Protecting sensitive data and ensuring secure server operations.
  • Embedded Systems: Integrating security features into industrial and automotive applications.
  • Network Devices: Enhancing the security of routers, switches, and other networking equipment.

Features

  • TPM 2.0 Standard: Compliant with the latest TPM 2.0 specifications for enhanced security features.
  • Hardware-Based Security: Provides a secure cryptographic key store, protecting sensitive data from software-based attacks.
  • Secure Boot: Ensures that the system boots with trusted software, preventing malware from compromising the boot process.
  • Remote Attestation: Allows remote verification of the system's integrity, ensuring that it has not been tampered with.
  • Encryption Support: Facilitates data encryption, protecting sensitive information from unauthorized access.
  • SHA-256 Hashing: Utilizes SHA-256 hashing for strong cryptographic security.

Benefits

  • Enhanced Data Protection: Protects sensitive data from unauthorized access and tampering.
  • Improved System Integrity: Ensures that the system boots with trusted software, preventing malware infections.
  • Secure Remote Access: Provides secure remote access to systems, allowing administrators to manage devices remotely with confidence.
  • Compliance with Security Standards: Helps organizations comply with security standards and regulations.
  • Increased Trust in Computing Devices: Enhances the overall trust in computing devices, making them more secure and reliable.

Additional Details

The SLB9665TT20 communicates with the host system via the LPC interface. It supports a variety of cryptographic algorithms, including RSA, ECC, and AES. This TPM is designed to meet the requirements of various security standards and regulations. Consult the official Infineon datasheet for detailed specifications, including operating conditions, power consumption, and security certifications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3717 $73.1151
6+ $19.9977 $119.9862
9+ $19.3728 $174.3552
13+ $18.7480 $243.7240
16+ $18.1231 $289.9696
22+ $16.2485 $357.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess