EN
  • EN
  • DE

SMBTA06-E7882

Part No SMBTA06-E7882
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838156-SMBTA06-E7882
Ultra Librarian 3D Model Ultra Librarian SMBTA06-E7882 CAD Model

Description

The SMBTA06-E7882 is an NPN bipolar junction transistor (BJT) produced by Infineon Technologies. It is primarily designed for general-purpose amplification and switching applications in electronic circuits. Due to its characteristics, this transistor is well-suited for use in a variety of applications where signal amplification or switching is required.

Applications:

  • Small Signal Amplification: Used to amplify low-level signals in various circuits.
  • Switching Applications: Functions as a switch to control current flow in electronic devices.
  • Driver Circuits: Can drive larger transistors or other components requiring higher current.
  • Linear Regulators: Used within linear voltage regulators to maintain a stable output voltage.
  • Signal Processing Circuits: Employed in circuits designed to process analog or digital signals.

Features:

  • NPN BJT: Utilizes NPN silicon technology.
  • SOT-23 Package: Small Outline Transistor (SOT-23) package for surface mount assembly.
  • High Current Gain (hFE): Offers significant current amplification.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Versatile Use: Suitable for a wide range of amplification and switching tasks.
  • Compact Design: SOT-23 package allows for dense circuit layouts.
  • Reliable Operation: Provides consistent performance in various operating conditions.
  • Cost-Effective Solution: Offers an economical option for general-purpose transistor applications.
  • Easy Integration: Simplified assembly through the surface mount package.

Additional Details:

The SMBTA06-E7882 is characterized by parameters such as collector-emitter voltage, collector current, and power dissipation. Its notable current gain enhances its suitability for amplification circuits. Designers should refer to the Infineon datasheet for detailed electrical specifications, application guidelines, and recommended soldering practices to ensure optimal performance and reliability in the intended application. This transistor is a common choice in numerous electronic devices due to its versatility and compact size.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess