EN
  • EN
  • DE

SPB160N04S2L-03

Part No SPB160N04S2L-03
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1257796-SPB160N04S2L-03
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPB160N04S2L-03 CAD Model

Description

The SPB160N04S2L-03 is an OptiMOS™ power MOSFET manufactured by Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power switching applications. It features a low on-state resistance (Rds(on)) and excellent switching performance, making it suitable for a wide range of power management applications.

Applications

  • DC-DC Converters: Used in voltage regulation modules (VRMs) for computers and servers.
  • Synchronous Rectification: Improving efficiency in power supplies.
  • Motor Control: Controlling the speed and torque of electric motors.
  • Power Tools: Used in cordless drills, saws, and other power tools.
  • Automotive Applications: Power switching in automotive electronics such as electronic power steering (EPS) and fuel injection systems.

Features

  • Low On-State Resistance (Rds(on)): Minimizes power losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Pb-Free and RoHS Compliant: Meets environmental standards for hazardous substances.
  • Optimized for Synchronous Rectification: Specifically designed for efficient synchronous rectification applications.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Performance: Enables faster switching speeds and higher operating frequencies.
  • Simplified Design: Easy to integrate into various power management designs.
  • Enhanced Reliability: Provides robust operation in harsh environments.
  • Reduced Component Count: Simplifies circuit design and reduces board space requirements.

Additional Details

The SPB160N04S2L-03 OptiMOS™ power MOSFET is designed for high-efficiency power switching applications. Its low on-state resistance and fast switching speed enable high-frequency operation and minimize power losses. The device is available in a standard package for easy integration into various electronic designs. Key specifications, such as drain-source voltage, continuous drain current, and gate-source voltage, are detailed in the official Infineon datasheet. Proper heatsinking may be required depending on the application and power dissipation levels. It is well-suited for synchronous rectification due to its low gate charge and fast reverse recovery characteristics of its intrinsic body diode.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess