EN
  • EN
  • DE

FCH023N65S3-F155

Part No FCH023N65S3-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 75A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 650 V 75A (Tc) 595W (Tc) Through Hole TO-247-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FCH023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCH023N65S3_F155-ND, FCH023N65S3_F155
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918956-FCH023N65S3-F155
Ultra Librarian 3D Model Ultra Librarian FCH023N65S3-F155 CAD Model

Description

ON Semiconductor FCH023N65S3-F155 N-Channel MOSFET

The ON Semiconductor FCH023N65S3-F155 is a high-performance N-Channel MOSFET designed for a wide range of applications that demand high efficiency and power density. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability.

Key Features

  • Advanced Technology: The FCH023N65S3-F155 utilizes ON Semiconductor's advanced SuperFET III technology, which is known for its low on-resistance and low gate charge, resulting in superior switching performance and thermal characteristics.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications, making it suitable for industrial, computing, and telecom power supply systems.
  • High Current Rating: The device offers a continuous drain current (I<sub>D) of 23A, providing ample current handling capability for demanding power conversion tasks.
  • Low R<sub>DS(on): The low on-state resistance minimizes conduction losses and enhances overall efficiency, which is crucial for power-intensive applications.
  • Fast Switching: Fast switching speeds lead to reduced switching losses and improved performance in high-frequency circuits.
  • Enhanced Thermal Performance: The FCH023N65S3-F155 is encapsulated in a TO-3PF package, which offers excellent thermal resistance and helps in maintaining stability under high-temperature conditions.

Applications

The FCH023N65S3-F155 is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • High-efficiency power inverters
  • Motor control systems

ON Semiconductor's FCH023N65S3-F155 MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and advanced features ensure high performance in a compact form factor, making it an excellent choice for cutting-edge electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3941 $53.5764
10+ $10.9901 $109.9010
15+ $10.6466 $159.6990
20+ $10.3032 $206.0640
26+ $9.9598 $258.9548
34+ $8.9294 $303.5996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess