EN
  • EN
  • DE

SPB47N10-E3045A

Part No SPB47N10-E3045A
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1012437-SPB47N10-E3045A
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPB47N10-E3045A CAD Model

Description

The SPB47N10-E3045A is a high-performance N-channel MOSFET from Infineon Technologies. It is designed for switching applications requiring high efficiency and reliability. Commonly used in power supplies, motor control circuits, and inverters.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor drives for controlling the speed and torque of electric motors.
  • Inverters: Integrated into DC-AC inverters for converting DC power to AC power.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Battery Chargers: Employed in battery chargers for various types of batteries.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • High Voltage Rating: Supports high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Withstands avalanche breakdown events, enhancing reliability.
  • Pb-Free Package: Complies with RoHS regulations.

Benefits:

  • High Efficiency: Minimizes power losses, reducing heat dissipation and improving energy efficiency.
  • Reliable Operation: Ensures stable and reliable performance in demanding applications.
  • Fast Switching: Enables high-frequency switching operation, reducing the size and cost of passive components.
  • Robust Design: Withstands voltage transients and overloads, enhancing reliability.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SPB47N10-E3045A has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that varies based on temperature and package. The typical package is a TO-263 (D2PAK). Detailed specifications, including thermal resistance and gate charge, can be found in the Infineon datasheet. Proper heat sinking is crucial for maintaining reliable operation at high current levels.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess