EN
  • EN
  • DE

SPB80N06S2L-11 (2N06L11)

Part No SPB80N06S2L-11 (2N06L11)
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192362-SPB80N06S2L-11 (2N06L11)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPB80N06S2L-11 (2N06L11) CAD Model

Description

The SPB80N06S2L-11 is an OptiMOS™ Power MOSFET from Infineon Technologies. It is an N-channel enhancement mode MOSFET designed for high efficiency and power density. This MOSFET uses advanced synchronous rectification optimized (S2L) technology to achieve very low on-state resistance (RDS(on)) and excellent switching performance.

Applications:

  • Synchronous rectification in DC-DC converters
  • Point of Load (POL) converters
  • OR-ing MOSFETs in redundant power supplies
  • Battery management systems
  • High-frequency switching applications

Features:

  • OptiMOS™ technology for extremely low RDS(on)
  • Synchronous rectification optimized
  • Fast switching speed
  • Avalanche rated
  • 100% Avalanche tested
  • Pb-free lead plating; RoHS compliant

Benefits:

  • Highest efficiency in synchronous rectification applications
  • Reduced power losses and improved thermal performance
  • Smaller and lighter power supply designs
  • Robust and reliable operation
  • Environmentally friendly due to Pb-free construction

Technical Specifications:

The SPB80N06S2L-11 features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 80A, and a pulsed drain current (IDpulse) of 300A. The on-resistance (RDS(on)) is typically 3.3 mΩ at VGS = 10V. The gate charge (Qg) is typically 40 nC. It is available in a PG-TO263-3 package.

The ultra-low RDS(on) of this MOSFET significantly reduces conduction losses, resulting in higher efficiency and lower heat dissipation. Its fast switching speed minimizes switching losses, enabling higher operating frequencies. The synchronous rectification optimization makes it ideal for use in DC-DC converters where high efficiency is paramount. The 100% avalanche testing ensures robust and reliable performance in demanding applications. It is also known under the part number 2N06L11.

You May Also Be Interested in

UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess