EN
  • EN
  • DE
  • IT

SPP20N60CFD

Part No SPP20N60CFD
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS™ Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258068-SPP20N60CFD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP20N60CFD CAD Model

Description

The SPP20N60CFD is a CoolMOS™ CFD2 Power MOSFET from Infineon Technologies. It's designed for high-voltage, high-efficiency power conversion applications. This MOSFET combines fast switching performance with low on-resistance, resulting in reduced power losses and improved thermal behavior.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting Ballasts
  • DC-DC Converters
  • Motor Control

Features:

  • CoolMOS™ CFD2 Technology: Offers low switching losses and high efficiency.
  • 600V Blocking Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Integrated Body Diode: Optimized for hard switching topologies.
  • Gate Threshold Voltage (VGS(th)) of 3V
  • Avalanche Rated

Benefits:

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Improved Thermal Performance: Allows for smaller heatsinks or fanless operation.
  • High Reliability: Provides stable and reliable performance in demanding applications.
  • Simplified Design: Reduces the number of external components required.
  • Increased Power Density: Allows for more compact power supply designs.

Additional Details:

The SPP20N60CFD features a fast body diode, optimized for hard switching topologies. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The avalanche rating ensures robustness against transient voltage spikes. Detailed specifications regarding gate charge, output capacitance, and thermal resistance, as well as safe operating area (SOA) curves, are available in the Infineon SPP20N60CFD datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5563 $53.3445
35+ $2.9180 $102.1300
54+ $2.8268 $152.6472
74+ $2.7356 $202.4344
95+ $2.6444 $251.2180
127+ $2.3709 $301.1043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,839 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess