EN
  • EN
  • DE

SRF 55V02S C

Part No SRF 55V02S C
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC EEPROM 2KBIT INTELLIG C-PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Series my-d™
Package Bulk
Product Status Discontinued
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface USB
Voltage - Supply 7V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235595-SRF 55V02S C
Ultra Librarian 3D Model Ultra Librarian SRF 55V02S C CAD Model

Description

The Infineon Technologies SRF 55V02S C is a RFID transponder designed for RF and wireless applications.

  • Frequency: 13.56MHz
  • Interface: USB interface for easy connectivity
  • Complies with: ISO 15693 and ISO 18000-3 standards
  • Voltage Supply: 7V
  • Operating Temperatures: ranging from 0°C to 70°C
  • Mounting: surface mountable
  • Package: wafer
  • Status: discontinued product
  • Ideal for: RFID and RF access applications

You May Also Be Interested in

STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess