EN
  • EN
  • DE

SRFM91A56T1

Part No SRFM91A56T1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 340208-SRFM91A56T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRFM91A56T1 CAD Model

Description

The SRFM91A56T1 is a surface acoustic wave (SAW) filter manufactured by Infineon Technologies. SAW filters are electronic components used to selectively filter out specific frequencies from an RF signal. They are commonly used in various communication systems and consumer electronics to improve signal quality and reduce interference.

Applications

  • Mobile Communications: Filtering RF signals in mobile phones, smartphones, and tablets.
  • Wireless Networking: Filtering RF signals in Wi-Fi routers, access points, and network adapters.
  • Global Positioning Systems (GPS): Filtering RF signals in GPS receivers.
  • Remote Control Systems: Filtering RF signals in remote control transmitters and receivers.
  • Automotive Electronics: Filtering RF signals in automotive communication systems.

Features

  • High Selectivity: Provides sharp filtering characteristics, allowing only the desired frequencies to pass through.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal signal degradation.
  • Small Footprint: Available in compact surface-mount packages, saving valuable board space.
  • Stable Performance: Provides stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards, ensuring the product is free from hazardous substances.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted frequencies and noise.
  • Reduced Interference: Minimizes interference from adjacent frequency bands, improving system performance.
  • Smaller System Size: Compact size allows for smaller and more compact electronic devices.
  • Reliable Performance: Provides reliable performance in a variety of operating conditions.
  • Compliance with Industry Standards: Helps meet regulatory requirements for electromagnetic compatibility (EMC).

Additional Details

The SRFM91A56T1 is typically characterized by its center frequency, bandwidth, insertion loss, and rejection. It is crucial to consult the device's datasheet for precise specifications and application guidelines.

When selecting a SAW filter, it is important to consider the required center frequency, bandwidth, insertion loss, and rejection characteristics. Infineon Technologies offers a wide range of SAW filters to meet diverse application requirements.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess