EN
  • EN
  • DE

TC277TP64F200NDCLXUMA1

Part No TC277TP64F200NDCLXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 292LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features TriCore™ series Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH PG-LFBGA-292-6
Manufacturer Infineon Technologies
Series AURIX™
Package Reel - TR
Core Processor TriCore™
Core Size 32-Bit Tri-Core
Speed 200MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT
Peripherals DMA, WDT
Number of I/O 169
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 60x12b, 6 x Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 292-LFBGA
Case / Package PG-LFBGA-292-6
Family Name TC277TP64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number SAL-TC277TP-64F200N DC, SP001662598
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893590-TC277TP64F200NDCLXUMA1
Ultra Librarian 3D Model Ultra Librarian TC277TP64F200NDCLXUMA1 CAD Model

Description

The TC277TP64F200NDCLXUMA1 is a high-performance 32-bit microcontroller from Infineon Technologies, belonging to the AURIX™ family. Designed for demanding automotive applications, it offers a combination of real-time performance, safety features, and advanced connectivity options.

Applications:

  • Automotive Powertrain Control: Engine management systems, transmission control units.
  • Automotive Safety Systems: Anti-lock braking systems (ABS), electronic stability control (ESC), airbag control units.
  • Advanced Driver Assistance Systems (ADAS): Radar-based systems, camera-based systems, sensor fusion.
  • Industrial Motor Control: High-performance motor control applications.
  • Robotics: Control systems for robotic arms and automated guided vehicles.

Features:

  • TriCore™ Architecture: Combines real-time capabilities with DSP functions.
  • 64KB Data Flash: On-chip flash memory for storing application data.
  • 200 MHz Clock Frequency: High clock speed for demanding applications.
  • Ethernet Connectivity: Enables communication over Ethernet networks.
  • CAN FD Support: Supports the CAN Flexible Data-Rate protocol for high-speed communication.
  • SENT Interface: Supports Single Edge Nibble Transmission for sensor interfaces.
  • Safety Features: Built-in hardware safety features for ASIL-D compliance.

Benefits:

  • High Performance: The TriCore™ architecture and high clock frequency deliver exceptional performance.
  • Real-Time Capabilities: Designed for real-time applications with deterministic timing behavior.
  • Integrated Safety Features: Simplifies the development of safety-critical applications.
  • Advanced Connectivity: Ethernet and CAN FD interfaces enable seamless communication.
  • Robust Security: Hardware security features protect against unauthorized access.

Technical Specifications:

  • CPU: TriCore™ 32-bit multicore architecture
  • Clock Frequency: 200 MHz
  • Data Flash: 64KB
  • Communication Interfaces: Ethernet, CAN FD, SENT, SPI, UART
  • Safety Compliance: ASIL-D capable
  • Operating Voltage: 3.3V / 5V
  • Operating Temperature: -40°C to +125°C
  • Package: LQFP

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4036 $64.2108
6+ $17.5620 $105.3720
9+ $17.0132 $153.1188
13+ $16.4644 $214.0372
16+ $15.9155 $254.6480
22+ $14.2691 $313.9202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess