EN
  • EN
  • DE
  • IT

TCA965B

Part No TCA965B
Manufacturer Infineon Technologies
Catalog Linear - Comparators
Description Window Discriminator | IC WINDOW DISCRIMINATOR 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Type Window
Number of Elements 1
Output Type Open Collector
Supply Voltage , Single/Dual (±) 4.5V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package PG-DIP-14
Family Part Number TCA965
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265532-TCA965B
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA965B CAD Model

Description

The TCA965B is an open collector output window comparator manufactured by Infineon Technologies.

  • Mounting Style: Through-hole
  • Supplier Device Package: PG-DIP-14
  • Voltage Input Offset (Maximum): -
  • Current Input Bias (Maximum): -
  • Propagation Delay (Maximum): -
  • Status: Obsolete
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Balanced
  • Manufacturer Package: 14-DIP
  • Manufacturer Homepage: www.siemens.com/
  • Part of: TCA965 family
  • Manufacturer Pack Quantity: 1000
  • MSL Level: 1 (unlimited)
  • Supply Voltage: Single/Dual (±) of 4.5V to 30V

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR / Comparator
Need more? Email Us
Texas Instruments
LOW POWER LOW OFFSET VOLTAGE DUA
Lowest to $40.2388
Harris Corporation
IC COMPARATOR 2 GEN PUR TO5-8
Lowest to $2.5956
Maxim Integrated
IC COMPARATOR 2 W/LATCH 16SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 1 GEN PUR 8DIP
Lowest to $122.6552
Analog Devices Inc.
IC COMPARATOR TO99
Need more? Email Us
ON Semiconductor
IC COMP QUAD SGL SUPPLY 14DIP / Comparator
Need more? Email Us
Renesas Electronics America
QUAD COMPARATOR / Comparator
Lowest to $2.0387
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC / Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Lowest to $0.1718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess