EN
  • EN
  • DE

LM193J/883

Part No LM193J/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 6mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 700ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614271-LM193J/883
Ultra Librarian 3D Model Ultra Librarian LM193J/883 CAD Model

Description

The LM193J/883 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This precision device is a dual differential comparator, designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply. Its robust design is particularly suitable for demanding environments, making it a preferred choice for military and aerospace applications.

Key Features

  • Wide Voltage Range: The LM193J/883 operates comfortably over a voltage range of 2V to 36V for single supply and ±1V to ±18V for dual supplies, accommodating diverse application requirements.
  • Low Current Draw: Its design ensures low current consumption, drawing typically 1 mA, which is ideal for battery-powered devices.
  • High Input Impedance: With a high input impedance, this comparator minimizes the impact on the input signal source, preserving signal integrity.
  • Differential Input Voltage Range: The device can handle differential input voltages up to the supply voltage, making it highly flexible in terms of input signal range.
  • Output Compatibility: The output of the LM193J/883 is compatible with TTL, MOS, and CMOS, allowing it to interface easily with a wide range of other digital components.

Applications

The LM193J/883 is adept at handling challenging tasks across various fields. Its precision and durability make it suitable for:

  • High-reliability systems in military and aerospace sectors
  • Industrial control systems
  • Voltage monitoring circuits
  • Window comparators
  • Zero-crossing detectors
  • Level shifters

Quality and Reliability

As part of the 883 series, the LM193J/883 meets stringent quality standards required for military applications. It is packaged in a robust ceramic dual in-line package (CERDIP), ensuring high durability and resistance to environmental stressors such as temperature extremes and mechanical shocks.

Conclusion

With its combination of versatility, power efficiency, and rugged design, the LM193J/883 from Texas Instruments stands out as an exceptional choice for applications requiring a reliable and precise voltage comparator. Whether for critical mission systems or industrial automation, this component delivers performance you can trust.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6764 $73.3528
4+ $30.0935 $120.3740
6+ $29.1531 $174.9186
8+ $28.2126 $225.7008
10+ $27.2722 $272.7220
13+ $24.4510 $317.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess