EN
  • EN
  • DE

TDA6930X

Part No TDA6930X
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098879-TDA6930X
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6930X CAD Model

Description

The TDA6930X is a single-chip TV processor IC designed by Infineon Technologies. It integrates multiple functions required for processing analog television signals, including video and audio processing, deflection control, and on-screen display (OSD) generation. It served as a core component in older analog television sets, handling most of the signal processing tasks.

Applications:

  • Analog television sets

Features:

  • Video processing: Includes video amplification, filtering, and synchronization.
  • Audio processing: Includes audio amplification and demodulation.
  • Deflection control: Generates the signals needed to drive the horizontal and vertical deflection coils in a CRT display.
  • On-Screen Display (OSD) generation: Allows for displaying text and graphics on the screen.
  • Microcontroller interface: Allows for external control and programming.

Benefits:

  • Reduced component count: The highly integrated design minimizes the need for external components, simplifying circuit design and lowering manufacturing costs.
  • Simplified design: The integration of multiple functions into a single chip simplifies the design of the television receiver.
  • Improved performance: The integrated design allows for optimized signal processing, leading to improved picture and sound quality.
  • Cost-effective solution: The reduced component count and simplified design contribute to a cost-effective solution for analog television applications.

Additional Details:

The TDA6930X integrates various analog signal processing blocks required in a traditional CRT television. It accepts the composite video signal, separates the luminance and chrominance components, performs filtering and amplification, and generates the video output signal to drive the display. In the audio section, it demodulates the audio carrier, amplifies the audio signal, and provides the audio output. The deflection control section generates the horizontal and vertical drive signals necessary to scan the electron beam across the CRT screen. The OSD generator allows for displaying text and graphics on the screen for user interface elements such as channel selection, volume control, and menu options.

The TDA6930X communicates with an external microcontroller for control and programming. The microcontroller is used to configure the IC, select channels, adjust volume, and control the OSD. The TDA6930X was typically packaged in a multi-pin package, such as a quad flat pack (QFP).

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess